Oil-Rite Corp. (Formerly YB3186-11), Oil Reservoir with Filter, 1 gal Acrylic, 1/2" Male NPT B966-1284AB2W

Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton seal, and plated steel tie rods. The top and bottom plates are made of aluminum alloy. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2” and the total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.
Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton seal, and plated steel tie rods. The top and bottom plates are made of aluminum alloy. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2” and the total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Suppliers

Company
Product
Description
Supplier Links
(Formerly YB3186-11), Oil Reservoir with Filter, 1 gal Acrylic, 1/2
Manitowoc, WI, United States
(Formerly YB3186-11), Oil Reservoir with Filter, 1 gal Acrylic, 1/2" Male NPT
B966-1284AB2W
(Formerly YB3186-11), Oil Reservoir with Filter, 1 gal Acrylic, 1/2" Male NPT B966-1284AB2W
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton seal, and plated steel tie rods. The top and bottom plates are made of aluminum alloy. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2” and the total height is 14 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality.

The durable acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N gaskets, a Viton seal, and plated steel tie rods. The top and bottom plates are made of aluminum alloy. A 100 mesh aluminum filter helps prevents debris from entering the liquid stream. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2” and the total height is 14 3/4”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B966-1284AB2W
Product Name (Formerly YB3186-11), Oil Reservoir with Filter, 1 gal Acrylic, 1/2" Male NPT
Reservoir Capacity 1 gallons (3.79 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
(Formerly B966-74), Oil Reservoir, 1/2 gal Pyrex, 1/8” Female NPT Outlet, 5/8
Specs
Reservoir Capacity 0.5000 gallons (1.89 liters)
Material Plastic
Mounting Style Remote Mounting
View Details
Specs
Reservoir Capacity 0.2113 gallons (0.8000 liters)
Material Plastic
Reservoir Shape Rectangular
View Details