Oil-Rite Corp. (Formerly B966-14), Oil Reservoir, 1 pt Acrylic, 1/2” Male NPT, Pipe Mount B966-0164AB1W

Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
Description
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Suppliers

Company
Product
Description
Supplier Links
(Formerly B966-14), Oil Reservoir, 1 pt Acrylic, 1/2” Male NPT, Pipe Mount - B966-0164AB1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B966-14), Oil Reservoir, 1 pt Acrylic, 1/2” Male NPT, Pipe Mount
B966-0164AB1W
(Formerly B966-14), Oil Reservoir, 1 pt Acrylic, 1/2” Male NPT, Pipe Mount B966-0164AB1W
Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.

This acrylic reservoir with an aluminum alloy base is suitable for temperatures up to 160° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2” and total height is 6 5/16”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B966-0164AB1W
Product Name (Formerly B966-14), Oil Reservoir, 1 pt Acrylic, 1/2” Male NPT, Pipe Mount
Reservoir Capacity 0.1250 gallons (0.4732 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Specs
Reservoir Capacity 0.4755 gallons (1.8 liters)
Material Plastic
Reservoir Shape Rectangular
View Details
Polycarbonate Reservoires - B-1683-50 - Oil-Rite Corp.
Specs
Reservoir Capacity 0.0078 gallons (0.0296 liters)
View Details