Oil-Rite Corp. Levelux Clear View Oil Reservoir, 9 oz Acrylic, 1/2" NPT, Pipe Mount B5181-009AB4W

Description
Levelux Oil Reservoirs provide illumination of the liquid level. An motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the reservoir. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/2" male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2" and the overall height of the unit is 6 1/2". This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. Levelux can be factory installed on any reservoir or oiler 9 oz. and larger that uses polypropylene endplates. They are labeled throughout the website as "clear view" style. Consult with Technical Sales for availability. This is a new product and not all items are yet listed on the website. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.
Description
Levelux Oil Reservoirs provide illumination of the liquid level. An motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the reservoir. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/2" male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2" and the overall height of the unit is 6 1/2". This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. Levelux can be factory installed on any reservoir or oiler 9 oz. and larger that uses polypropylene endplates. They are labeled throughout the website as "clear view" style. Consult with Technical Sales for availability. This is a new product and not all items are yet listed on the website. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Suppliers

Company
Product
Description
Supplier Links
Levelux Clear View Oil Reservoir, 9 oz Acrylic, 1/2
Manitowoc, WI, United States
Levelux Clear View Oil Reservoir, 9 oz Acrylic, 1/2" NPT, Pipe Mount
B5181-009AB4W
Levelux Clear View Oil Reservoir, 9 oz Acrylic, 1/2" NPT, Pipe Mount B5181-009AB4W
Levelux Oil Reservoirs provide illumination of the liquid level. An motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the reservoir. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed. Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs. The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/2" male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 3 1/2" and the overall height of the unit is 6 1/2". This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves). The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap. Levelux can be factory installed on any reservoir or oiler 9 oz. and larger that uses polypropylene endplates. They are labeled throughout the website as "clear view" style. Consult with Technical Sales for availability. This is a new product and not all items are yet listed on the website. NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Levelux Oil Reservoirs provide illumination of the liquid level. An motion activated LED light not only enhances visibility of the fluid level, but also draws attention to the reservoir. It helps operators or maintenance individuals monitor the contents and avoid depleting the oil. Levelux is particularly useful in dimly lit areas or where the line of sight is partially obstructed.
Reservoirs are also called oil cups and use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by eliminating the center post common to many reservoirs.
The reservoir design utilizes a permanent bond that eliminates gaskets. A Viton o-ring creates a seal between the reservoir and fitting. A Buna o-ring is located between the fitting and mounting shank. The aluminum mounting shank has a 1/2" male NPT outlet to mount directly to a pipe.
The diameter of the reservoir is 3 1/2" and the overall height of the unit is 6 1/2". This lubricator is suitable for temperatures up to 160° F.
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
The LED is powered by two button cell batteries installed at the factory. The light activates for a few seconds each time motion is detected. Replacement batteries are commonly available as part numbers SP357 or SR44W. They may also be purchased from Oil-Rite as part number A7180-1. The batteries are accessed by unscrewing the knurled cap from the lighting unit (no tools are required). Use a magnet or rolled up tape to lift the two batteries out. Insert the new batteries with the positive end down. Hand tighten the knurled cap.
Levelux can be factory installed on any reservoir or oiler 9 oz. and larger that uses polypropylene endplates. They are labeled throughout the website as "clear view" style. Consult with Technical Sales for availability. This is a new product and not all items are yet listed on the website.
NOTE: This reservoir is not for use with isopropyl alcohol. Polycarbonate reservoirs or reservoirs with aluminum endplates and Viton seals are recommended for use with isopropyl alcohol.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B5181-009AB4W
Product Name Levelux Clear View Oil Reservoir, 9 oz Acrylic, 1/2" NPT, Pipe Mount
Reservoir Capacity 0.0703 gallons (0.2662 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Green Color Key, Clear View Oil Reservoir, 1 gal Acrylic, 1/2
Specs
Reservoir Capacity 1 gallons (3.79 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details
Specs
Reservoir Capacity 0.7925 gallons (3 liters)
Reservoir Shape Rectangular
Integrated Level Gauge Options Sight
View Details