Oil-Rite Corp. (Formerly B2191-16X-1SS), Manual Chain Lubricator, 1 qt Pyrex Reservoir, 1" Round Brush Stainless Steel B2191-032PB1SR3W

Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-8). Unit is also available with a nylon brush (see part no. B2191-032PB1NR3W). This Manual Chain Oiler features a 1 qt Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the lubricator is 12 1/2”.
Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-8). Unit is also available with a nylon brush (see part no. B2191-032PB1NR3W). This Manual Chain Oiler features a 1 qt Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the lubricator is 12 1/2”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2191-16X-1SS), Manual Chain Lubricator, 1 qt Pyrex Reservoir, 1
Manitowoc, WI, United States
(Formerly B2191-16X-1SS), Manual Chain Lubricator, 1 qt Pyrex Reservoir, 1" Round Brush Stainless Steel
B2191-032PB1SR3W
(Formerly B2191-16X-1SS), Manual Chain Lubricator, 1 qt Pyrex Reservoir, 1" Round Brush Stainless Steel B2191-032PB1SR3W
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-8). Unit is also available with a nylon brush (see part no. B2191-032PB1NR3W). This Manual Chain Oiler features a 1 qt Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the lubricator is 12 1/2”.

Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-8). Unit is also available with a nylon brush (see part no. B2191-032PB1NR3W).

This Manual Chain Oiler features a 1 qt Pyrex reservoir with an aluminum alloy base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer.

The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 3/4”, and the total height of the lubricator is 12 1/2”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B2191-032PB1SR3W
Product Name (Formerly B2191-16X-1SS), Manual Chain Lubricator, 1 qt Pyrex Reservoir, 1" Round Brush Stainless Steel
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315859 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
(Formerly B1876-28), Single Feed Manual Lubricator, 9 oz Pyrex Reservoir, 3/8” Male NPT - B1876-009P13B1W - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.07 gallons (0.2662 liters)
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details