Oil-Rite Corp. (Formerly B2192-6X-.625SS), Manual Chain Lubricator, 1 qt Acrylic Reservoir, 5/8" Round Brush Stainless Steel B2191-032AB1SR2W

Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-3). Unit is also available with a nylon brush (see part no. B2191-032AB1NR2W ). This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 1/16”, and the total height of the lubricator is 11 13/16”.
Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-3). Unit is also available with a nylon brush (see part no. B2191-032AB1NR2W ). This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 1/16”, and the total height of the lubricator is 11 13/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2192-6X-.625SS), Manual Chain Lubricator, 1 qt Acrylic Reservoir, 5/8
Manitowoc, WI, United States
(Formerly B2192-6X-.625SS), Manual Chain Lubricator, 1 qt Acrylic Reservoir, 5/8" Round Brush Stainless Steel
B2191-032AB1SR2W
(Formerly B2192-6X-.625SS), Manual Chain Lubricator, 1 qt Acrylic Reservoir, 5/8" Round Brush Stainless Steel B2191-032AB1SR2W
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-3). Unit is also available with a nylon brush (see part no. B2191-032AB1NR2W ). This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 1/16”, and the total height of the lubricator is 11 13/16”.

Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. B536-3). Unit is also available with a nylon brush (see part no. B2191-032AB1NR2W ).

This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer.

The diameter of the reservoir is 4 1/4”, the distance from the bottom of the brush to the mounting nut is 3 1/16”, and the total height of the lubricator is 11 13/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B2191-032AB1SR2W
Product Name (Formerly B2192-6X-.625SS), Manual Chain Lubricator, 1 qt Acrylic Reservoir, 5/8" Round Brush Stainless Steel
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315859 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
(Formerly B1875-29X00), Single Feed Electro Lubricator, 9 oz Pyrex Reservoir, 1/2” Male NPT, 120V/60Hz - B1875-009P1B1S41206W - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.07 gallons (0.2662 liters)
View Details
Compact Automatic Greasing System - XS - Groeneveld Lubrication Solutions
Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Machine Tool; trucks, trailers, forklifts
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details