Oil-Rite Corp. (Formerly B2191-5X00), Manual Chain Lubricator, 1 pt Acrylic Reservoir, Flat Brush Nylon B2191-016AB1NF1W

Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the flat brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B2191-016AB1SF1W). This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3 1/2”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the lubricator is 10 7/16”.
Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the flat brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B2191-016AB1SF1W). This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3 1/2”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the lubricator is 10 7/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2191-5X00), Manual Chain Lubricator, 1 pt Acrylic Reservoir, Flat Brush Nylon - B2191-016AB1NF1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B2191-5X00), Manual Chain Lubricator, 1 pt Acrylic Reservoir, Flat Brush Nylon
B2191-016AB1NF1W
(Formerly B2191-5X00), Manual Chain Lubricator, 1 pt Acrylic Reservoir, Flat Brush Nylon B2191-016AB1NF1W
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the flat brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B2191-016AB1SF1W). This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3 1/2”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the lubricator is 10 7/16”.

Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the flat brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B2191-016AB1SF1W).

This Manual Chain Oiler features a 1 pt acrylic reservoir with an aluminum alloy base, suitable for temperatures up to 160° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer.

The diameter of the reservoir is 3 1/2”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the lubricator is 10 7/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B2191-016AB1NF1W
Product Name (Formerly B2191-5X00), Manual Chain Lubricator, 1 pt Acrylic Reservoir, Flat Brush Nylon
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023172 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pulsed Lubrication System, MicroCoat® MC781S Series -  - Nordson EFD
Specs
Delivery Constant Level; Pulsed
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 107 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details