Oil-Rite Corp. (Formerly B1876-10), Single Feed Manual Lubricator, 1 pt Acrylic Reservoir, 1/4” Male NPT B1876-016A12B1W

Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/4” Male NPT thread. The diameter of the reservoir is 3 1/2” and the total height of the lubricator is 7 5/8”.
Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/4” Male NPT thread. The diameter of the reservoir is 3 1/2” and the total height of the lubricator is 7 5/8”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1876-10), Single Feed Manual Lubricator, 1 pt Acrylic Reservoir, 1/4” Male NPT - B1876-016A12B1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1876-10), Single Feed Manual Lubricator, 1 pt Acrylic Reservoir, 1/4” Male NPT
B1876-016A12B1W
(Formerly B1876-10), Single Feed Manual Lubricator, 1 pt Acrylic Reservoir, 1/4” Male NPT B1876-016A12B1W
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/4” Male NPT thread. The diameter of the reservoir is 3 1/2” and the total height of the lubricator is 7 5/8”.

Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/4” Male NPT thread. The diameter of the reservoir is 3 1/2” and the total height of the lubricator is 7 5/8”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1876-016A12B1W
Product Name (Formerly B1876-10), Single Feed Manual Lubricator, 1 pt Acrylic Reservoir, 1/4” Male NPT
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023189 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Multipoint Automatic Lubricators - TLMP Series - SKF/Global
Specs
Application Machine Tool
Capacity 0.26 gallons (1 liters)
Flow Rate 1.83E-8 to 7.33E-6 GPM (6.94E-8 to 2.78E-5 L/min)
View Details
2 suppliers
Manual Lubricators - DA Series - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line (optional feature); Dual Line (optional feature)
Application General Purpose
View Details