Oil-Rite Corp. (Formerly B1876-18), Single Feed Manual Lubricator, 9 oz Acrylic Reservoir, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting B1876-009A15B1W

Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3” and the total height of the lubricator is 7 1/16”.
Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3” and the total height of the lubricator is 7 1/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1876-18), Single Feed Manual Lubricator, 9 oz Acrylic Reservoir, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting - B1876-009A15B1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1876-18), Single Feed Manual Lubricator, 9 oz Acrylic Reservoir, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting
B1876-009A15B1W
(Formerly B1876-18), Single Feed Manual Lubricator, 9 oz Acrylic Reservoir, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting B1876-009A15B1W
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3” and the total height of the lubricator is 7 1/16”.

Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features an acrylic reservoir, aluminum alloy base and valve body, plated steel shank

and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer.

The diameter of the reservoir is 3” and the total height of the lubricator is 7 1/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1876-009A15B1W
Product Name (Formerly B1876-18), Single Feed Manual Lubricator, 9 oz Acrylic Reservoir, 1/8” Female NPT Outlet, 5/8”-18 Thread for Remote Mounting
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761746 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Specs
Delivery Spray
Feed Type Single Line
Application Cutting Tools; Machine Tool
View Details
Turbine Flow Meter Lubrication System - Cyclone - YZ Systems, Inc.
Specs
Delivery Constant Level
Operating Pressure 1500 psi (1056 m H2O)
Media Oil
View Details
Pulsed Lubrication System, MicroCoat® MC781S Series -  - Nordson EFD
Specs
Delivery Constant Level; Pulsed
Feed Type Multi-line
Feed Style Progressive
View Details