Oil-Rite Corp. (Formerly B1765-4X06), Single Feed Electro Lubricator, 1 gal Acrylic Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC B1875-128A1B1S5024DW

Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 5 1/2” and the total height of the lubricator is 17 1/16”.
Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 5 1/2” and the total height of the lubricator is 17 1/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1765-4X06), Single Feed Electro Lubricator, 1 gal Acrylic Reservoir, 5/8
Manitowoc, WI, United States
(Formerly B1765-4X06), Single Feed Electro Lubricator, 1 gal Acrylic Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC
B1875-128A1B1S5024DW
(Formerly B1765-4X06), Single Feed Electro Lubricator, 1 gal Acrylic Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC B1875-128A1B1S5024DW
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 5 1/2” and the total height of the lubricator is 17 1/16”.

Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting.

The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 5 1/2” and the total height of the lubricator is 17 1/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1875-128A1B1S5024DW
Product Name (Formerly B1765-4X06), Single Feed Electro Lubricator, 1 gal Acrylic Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023151 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details