Oil-Rite Corp. (Formerly B1875-17X-1/8F-24VDC-RMT), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC B1875-005P1B1S5024DW

Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 9/16”.
Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 9/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1875-17X-1/8F-24VDC-RMT), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 5/8
Manitowoc, WI, United States
(Formerly B1875-17X-1/8F-24VDC-RMT), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC
B1875-005P1B1S5024DW
(Formerly B1875-17X-1/8F-24VDC-RMT), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC B1875-005P1B1S5024DW
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 9/16”.

Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This electric oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 9/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1875-005P1B1S5024DW
Product Name (Formerly B1875-17X-1/8F-24VDC-RMT), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8” Female NPT Outlet, 24VDC
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023189 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Filtration and Lubrication System - Twinfil™ - Eaton
Specs
Application General Purpose
Flow Rate 31.7 to 106 GPM (120 to 400 L/min)
Operating Pressure 232 psi (163 m H2O)
View Details
(Formerly B1875-28X-3/8M-24VDC), Single Feed Electro Lubricator, 9 oz Pyrex Reservoir, 3/8” Male NPT, 24VDC - B1875-009P1B1S3024DW - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.07 gallons (0.2662 liters)
View Details
Lubricator - Model 160 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details