Oil-Rite Corp. (Formerly B1875-24X00), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz B1875-005P1B1S11206W

Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features pipe mounting with 1/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 5/16”.
Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features pipe mounting with 1/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 5/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1875-24X00), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz - B1875-005P1B1S11206W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1875-24X00), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz
B1875-005P1B1S11206W
(Formerly B1875-24X00), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz B1875-005P1B1S11206W
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features pipe mounting with 1/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 5/16”.

Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This electric oiler features pipe mounting with 1/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 1/2” and the total height of the lubricator is 6 5/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1875-005P1B1S11206W
Product Name (Formerly B1875-24X00), Single Feed Electro Lubricator, 5 oz Pyrex Reservoir, 1/8” Male NPT, 120V/60Hz
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023252 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Oil Cups -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details
LubeSite Series 200 - LubeSite 205 - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Full Flow
Feed Type Single Line
Application General Purpose
View Details