Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.
The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.
This electric oiler features pipe mounting with 1/4” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 3 5/8” and the total height of the lubricator is 8 13/16”.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | B1763-0161B1S2024DW |
| Product Name | (Formerly B1764-1X02), Single Feed Electro Lubricator, 1 pt Polycarbonate Reservoir, 1/4” Male NPT, 24VDC |
| Feed Type | Single Line |