Oil-Rite Corp. (Formerly B1763-10X00), Single Feed Electro Lubricator, 9 oz Polycarbonate Reservoir, 3/8” Male NPT, 24VDC B1763-0091B1S3024DW

Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features pipe mounting with 3/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 5/8”.
Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features pipe mounting with 3/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 5/8”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1763-10X00), Single Feed Electro Lubricator, 9 oz Polycarbonate Reservoir, 3/8” Male NPT, 24VDC - B1763-0091B1S3024DW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1763-10X00), Single Feed Electro Lubricator, 9 oz Polycarbonate Reservoir, 3/8” Male NPT, 24VDC
B1763-0091B1S3024DW
(Formerly B1763-10X00), Single Feed Electro Lubricator, 9 oz Polycarbonate Reservoir, 3/8” Male NPT, 24VDC B1763-0091B1S3024DW
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This electric oiler features pipe mounting with 3/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 5/8”.

Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This electric oiler features pipe mounting with 3/8” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 5/8”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1763-0091B1S3024DW
Product Name (Formerly B1763-10X00), Single Feed Electro Lubricator, 9 oz Polycarbonate Reservoir, 3/8” Male NPT, 24VDC
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023167 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Lubricator - Versa II SLR - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details
Grease Guns -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details