Oil-Rite Corp. (Formerly B1763-13X00), Single Feed Electro Lubricator, 2 1/2 oz Polycarbonate Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8" Female NPT Outlet, 120V/60Hz B1763-0021B1S51206W

Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 6 9/16”.
Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 6 9/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1763-13X00), Single Feed Electro Lubricator, 2 1/2 oz Polycarbonate Reservoir, 5/8
Manitowoc, WI, United States
(Formerly B1763-13X00), Single Feed Electro Lubricator, 2 1/2 oz Polycarbonate Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8" Female NPT Outlet, 120V/60Hz
B1763-0021B1S51206W
(Formerly B1763-13X00), Single Feed Electro Lubricator, 2 1/2 oz Polycarbonate Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8" Female NPT Outlet, 120V/60Hz B1763-0021B1S51206W
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 6 9/16”.

Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting.

The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 6 9/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1763-0021B1S51206W
Product Name (Formerly B1763-13X00), Single Feed Electro Lubricator, 2 1/2 oz Polycarbonate Reservoir, 5/8"-18 Thread for Remote Mounting, 1/8" Female NPT Outlet, 120V/60Hz
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023238 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Automatic Single-line Greasing System (pneumatic  or electric powered) - SingleLine - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Machine Tool; trucks, trailers, buses, forklifts and many other applications
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details