Oil-Rite Corp. (Formerly B1763-2X04), Single Feed Electro Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Male NPT, 24VDC B1763-0011B1S2024DW

Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features pipe mounting with 1/4” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 5 1/4”.
Description
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features pipe mounting with 1/4” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 5 1/4”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1763-2X04), Single Feed Electro Lubricator, 1 oz Polycarbonate Reservoir, 1/4
Manitowoc, WI, United States
(Formerly B1763-2X04), Single Feed Electro Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Male NPT, 24VDC
B1763-0011B1S2024DW
(Formerly B1763-2X04), Single Feed Electro Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Male NPT, 24VDC B1763-0011B1S2024DW
Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features pipe mounting with 1/4” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 5 1/4”.

Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated.

The reservoir and sight are vented to allow liquid to flow by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This lubricator features pipe mounting with 1/4” Male NPT thread. The solenoid has a ½” NPT thread for connecting with conduit and is powered by 24VDC. For additional voltages and frequencies, please consult factory. The diameter of the reservoir is 2” and the total height of the lubricator is 5 1/4”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1763-0011B1S2024DW
Product Name (Formerly B1763-2X04), Single Feed Electro Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Male NPT, 24VDC
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761745 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Pulsed Lubrication System, MicroCoat® MC781S Series -  - Nordson EFD
Specs
Delivery Constant Level; Pulsed
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 160 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details