Oil-Rite Corp. (Formerly B1748-22-S01), Oil Reservoir with Filter, 1/2 gal Polycarbonate, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B1748-0649B2W

Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable, shatterproof polycarbonate reservoir tolerates temperatures up to 225° F. It features a self-closing filler cap, Buna-N seals, and polypropylene base. A 100 mesh aluminum filter helps prevent debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5” and total height of th unit is 11 1/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.
Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable, shatterproof polycarbonate reservoir tolerates temperatures up to 225° F. It features a self-closing filler cap, Buna-N seals, and polypropylene base. A 100 mesh aluminum filter helps prevent debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5” and total height of th unit is 11 1/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1748-22-S01), Oil Reservoir with Filter, 1/2 gal Polycarbonate, 1/8
Manitowoc, WI, United States
(Formerly B1748-22-S01), Oil Reservoir with Filter, 1/2 gal Polycarbonate, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
B1748-0649B2W
(Formerly B1748-22-S01), Oil Reservoir with Filter, 1/2 gal Polycarbonate, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting B1748-0649B2W
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable, shatterproof polycarbonate reservoir tolerates temperatures up to 225° F. It features a self-closing filler cap, Buna-N seals, and polypropylene base. A 100 mesh aluminum filter helps prevent debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5” and total height of th unit is 11 1/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality.

The durable, shatterproof polycarbonate reservoir tolerates temperatures up to 225° F. It features a self-closing filler cap, Buna-N seals, and polypropylene base. A 100 mesh aluminum filter helps prevent debris from entering the liquid stream. There is a plated steel 1/8” female NPT outlet with a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 5” and total height of th unit is 11 1/16”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B1748-0649B2W
Product Name (Formerly B1748-22-S01), Oil Reservoir with Filter, 1/2 gal Polycarbonate, 1/8" Female NPT Outlet, 5/8"-18 Thread for Remote Mounting
Reservoir Capacity 0.5000 gallons (1.89 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Reservoirs - 61751 - Jergens, Inc.
Specs
Reservoir Capacity 0.2381 gallons (0.9013 liters)
View Details
Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
(Formerly B1748-4), Oil Reservoir, 2 1/2 oz Polycarbonate, 1/4” Male NPT, Pipe Mount - B1748-0022B1W - Oil-Rite Corp.
Specs
Reservoir Capacity 0.0195 gallons (0.0739 liters)
Material Plastic
Mounting Style Pipe Mounting
View Details
MicroCoat Six Gallon Reservoir System -  - Nordson EFD
Specs
Reservoir Capacity 20 gallons (75.71 liters)
Mounting Style Base
View Details