Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.
This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a plated steel 1/2” male NPT outlet to mount directly to a pipe. The reservoir diameter is 5” and the total height of the unit is 11 1/16".
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
| Oil-Rite Corp. | |
|---|---|
| Product Category | Hydraulic Reservoirs |
| Product Number | B1748-0648B1W |
| Product Name | (Formerly B1748-23), Oil Reservoir, 1/2 gal Polycarbonate, 1/2” Male NPT, Pipe Mount |
| Reservoir Capacity | 0.5000 gallons (1.89 liters) |