Oil Reservoirs , or Oil Cups, use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system.
This polycarbonate reservoir with a polypropylene base is suitable for temperatures up to 225° F. It features a self-closing filler cap. Buna-N seals are used. There is a 1/8” female NPT outlet with a 5/8”-18 thread for remote mounting. The reservoir diameter is 3 5/8” and the total height of the unit is 10 3/16".
Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
| Oil-Rite Corp. | |
|---|---|
| Product Category | Hydraulic Reservoirs |
| Product Number | B1748-0329B1W |
| Product Name | (Formerly B1748-21), Oil Reservoir, 1 qt Polycarbonate, 1/8” Female NPT Outlet, 5/8"-18 Thread for Remote Mounting |
| Reservoir Capacity | 0.2500 gallons (0.9464 liters) |