Oil-Rite Corp. (Formerly B1745-5X16), Manual Chain Lubricator, 1 pt Polycarbonate Reservoir, 1/4" Round Brush Nylon B1745-016B1NR1W

Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). The u nit is also available with a stainless steel brush (see part no. B1745-5X-.25SS). This Manual Chain Oiler features a 1 pt polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3 5/8”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the lubricator is 11 5/8”.
Description
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). The u nit is also available with a stainless steel brush (see part no. B1745-5X-.25SS). This Manual Chain Oiler features a 1 pt polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3 5/8”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the lubricator is 11 5/8”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1745-5X16), Manual Chain Lubricator, 1 pt Polycarbonate Reservoir, 1/4
Manitowoc, WI, United States
(Formerly B1745-5X16), Manual Chain Lubricator, 1 pt Polycarbonate Reservoir, 1/4" Round Brush Nylon
B1745-016B1NR1W
(Formerly B1745-5X16), Manual Chain Lubricator, 1 pt Polycarbonate Reservoir, 1/4" Round Brush Nylon B1745-016B1NR1W
Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). The u nit is also available with a stainless steel brush (see part no. B1745-5X-.25SS). This Manual Chain Oiler features a 1 pt polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a bracket with the plated steel hex nut and washer. The diameter of the reservoir is 3 5/8”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the lubricator is 11 5/8”.

Manual Chain Lubricators are ideal for continuous operation. Liquid is dispensed through the brush onto the chains and results in a reduction of wear. Manual Chain Lubricators are turned on and off with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the round brush follow the contour of the moving chain and spread the desired amount of liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-2). The u nit is also available with a stainless steel brush (see part no. B1745-5X-.25SS).

This Manual Chain Oiler features a 1 pt polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8”–18 threaded shank that can be secured to a bracket with the plated steel hex nut and washer.

The diameter of the reservoir is 3 5/8”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the lubricator is 11 5/8”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1745-016B1NR1W
Product Name (Formerly B1745-5X16), Manual Chain Lubricator, 1 pt Polycarbonate Reservoir, 1/4" Round Brush Nylon
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761745 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 26 - LAGD 125/EM2 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Automatic Air/Oil Lubrication Kit - HyperFormance Chain Pin System - Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details
(Formerly B1875-8X-3/8M-24VDC), Single Feed Electro Lubricator, 9 oz Acrylic Reservoir, 3/8” Male NPT, 24VDC - B1875-009A1B1S3024DW - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.07 gallons (0.2662 liters)
View Details