Oil-Rite Corp. (Formerly B1743-7X08), Electro Chain Lubricator, 1/2 gal Polycarbonate Reservoir, Flat Brush Nylon, 120V/60Hz B1743-064B1NF11206W

Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the flat brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B1743-064B1SF11206W) . This Electro Chain Lubricator features a 1/2 gal polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the electro chain lubricator is 15 3/4”.
Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the flat brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B1743-064B1SF11206W) . This Electro Chain Lubricator features a 1/2 gal polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the electro chain lubricator is 15 3/4”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1743-7X08), Electro Chain Lubricator, 1/2 gal Polycarbonate Reservoir, Flat Brush Nylon, 120V/60Hz - B1743-064B1NF11206W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1743-7X08), Electro Chain Lubricator, 1/2 gal Polycarbonate Reservoir, Flat Brush Nylon, 120V/60Hz
B1743-064B1NF11206W
(Formerly B1743-7X08), Electro Chain Lubricator, 1/2 gal Polycarbonate Reservoir, Flat Brush Nylon, 120V/60Hz B1743-064B1NF11206W
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the flat brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B1743-064B1SF11206W) . This Electro Chain Lubricator features a 1/2 gal polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the electro chain lubricator is 15 3/4”.

Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains.

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the flat brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2087-2). Unit is also available with a stainless steel brush (see part no. B1743-064B1SF11206W).

This Electro Chain Lubricator features a 1/2 gal polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 5”, the distance from the bottom of the brush to the mounting nut is 3”, and the total height of the electro chain lubricator is 15 3/4”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1743-064B1NF11206W
Product Name (Formerly B1743-7X08), Electro Chain Lubricator, 1/2 gal Polycarbonate Reservoir, Flat Brush Nylon, 120V/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761744 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Automatic Lubricator - YP-8 - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line; Circulating Oil
Application General Purpose
View Details
Oil Cups -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details