Oil-Rite Corp. (Formerly B1743-1X01), Electro Chain Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Round Brush Stainless Steel, 120V/60Hz B1743-001B1SR11206W

Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-3). Unit is also available with a nylon brush (see part no B1743-001B1NR11206W) This Electro Chain Lubricator features a 1 oz polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 2”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 8 5/8”.
Description
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-3). Unit is also available with a nylon brush (see part no B1743-001B1NR11206W) This Electro Chain Lubricator features a 1 oz polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 2”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 8 5/8”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1743-1X01), Electro Chain Lubricator, 1 oz Polycarbonate Reservoir, 1/4
Manitowoc, WI, United States
(Formerly B1743-1X01), Electro Chain Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Round Brush Stainless Steel, 120V/60Hz
B1743-001B1SR11206W
(Formerly B1743-1X01), Electro Chain Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Round Brush Stainless Steel, 120V/60Hz B1743-001B1SR11206W
Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains. The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-3). Unit is also available with a nylon brush (see part no B1743-001B1NR11206W) This Electro Chain Lubricator features a 1 oz polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 2”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 8 5/8”.

Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush. This results in a reduction of wear which prolongs the life of costly chains.

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

The flexible bristles of the round brush follow the contour of the moving chain and spread liquid to all load-carrying points. Brushes can be adjusted to accommodate up to ½” of wear and can be readily replaced (see part no. A2080-3). Unit is also available with a nylon brush (see part no B1743-001B1NR11206W)

This Electro Chain Lubricator features a 1 oz polycarbonate reservoir with a polypropylene base, suitable for temperatures up to 225° F. The valve body is aluminum alloy with Buna-N seals. There is a 5/8-18 threaded shank for mounting. Solenoid has a ½” NPT thread for connecting with conduit. Solenoid is powered by 120V/60Hz (other voltages and frequencies are available, please consult factory). The diameter of the reservoir is 2”, the distance from the bottom of the brush to the mounting nut is 3 5/8”, and the total height of the electro chain lubricator is 8 5/8”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1743-001B1SR11206W
Product Name (Formerly B1743-1X01), Electro Chain Lubricator, 1 oz Polycarbonate Reservoir, 1/4" Round Brush Stainless Steel, 120V/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023301 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Manual Lubricator - HAP-P Lubricators - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details
Turbine Flow Meter Lubrication System - Cyclone - YZ Systems, Inc.
Specs
Delivery Constant Level
Operating Pressure 1500 psi (1056 m H2O)
Media Oil
View Details
(Formerly B1681-5), Single Feed Manual Lubricator, 2 1/2 oz Polycarbonate Reservoir, 3/8” Male NPT - B1681-0023B11W - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.02 gallons (0.0739 liters)
View Details