Oil-Rite Corp. (Formerly B1682-8X00), Single Feed Manual Lubricator, 1/2 gal Polycarbonate Reservoir, 5/8”-18 Thread for Remote Mounting, 1/8” Female NPT B1681-0645B11W

Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 5” and the total height of the lubricator is 12 7/8”.
Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 5” and the total height of the lubricator is 12 7/8”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1682-8X00), Single Feed Manual Lubricator, 1/2 gal Polycarbonate Reservoir, 5/8”-18 Thread for Remote Mounting, 1/8” Female NPT - B1681-0645B11W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1682-8X00), Single Feed Manual Lubricator, 1/2 gal Polycarbonate Reservoir, 5/8”-18 Thread for Remote Mounting, 1/8” Female NPT
B1681-0645B11W
(Formerly B1682-8X00), Single Feed Manual Lubricator, 1/2 gal Polycarbonate Reservoir, 5/8”-18 Thread for Remote Mounting, 1/8” Female NPT B1681-0645B11W
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer. The diameter of the reservoir is 5” and the total height of the lubricator is 12 7/8”.

Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. There is a 1/8” female NPT outlet with a 5/8”–18 threaded shank that can be secured to a mounting bracket with the plated steel hex nut and washer.

The diameter of the reservoir is 5” and the total height of the lubricator is 12 7/8”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1681-0645B11W
Product Name (Formerly B1682-8X00), Single Feed Manual Lubricator, 1/2 gal Polycarbonate Reservoir, 5/8”-18 Thread for Remote Mounting, 1/8” Female NPT
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023189 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Lubricator - DSP Series - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details
Turbine Flow Meter Lubrication System - Cyclone - YZ Systems, Inc.
Specs
Delivery Constant Level
Operating Pressure 1500 psi (1056 m H2O)
Media Oil
View Details