Oil-Rite Corp. (Formerly B1682-4), Single Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 1/2” Male NPT B1681-0324B11W

Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2” Male NPT thread. The diameter of the reservoir is 3 5/8” and the total height of the lubricator is 11 15/16”.
Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2” Male NPT thread. The diameter of the reservoir is 3 5/8” and the total height of the lubricator is 11 15/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1682-4), Single Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 1/2” Male NPT - B1681-0324B11W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1682-4), Single Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 1/2” Male NPT
B1681-0324B11W
(Formerly B1682-4), Single Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 1/2” Male NPT B1681-0324B11W
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2” Male NPT thread. The diameter of the reservoir is 3 5/8” and the total height of the lubricator is 11 15/16”.

Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2” Male NPT thread. The diameter of the reservoir is 3 5/8” and the total height of the lubricator is 11 15/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1681-0324B11W
Product Name (Formerly B1682-4), Single Feed Manual Lubricator, 1 qt Polycarbonate Reservoir, 1/2” Male NPT
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 299509 - RS Components, Ltd.
Specs
Operating Pressure 7 psi (5.1 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LubeSite Chain Oilers -  - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Full Flow
Feed Type Single Line
Application Chain
View Details
Oil Cups -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details