Oil-Rite Corp. (Formerly B1681-11), Single Feed Manual Lubricator, 9 oz Polycarbonate Reservoir, 1/2” Male NPT B1681-0094B11W

Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2 ” Male NPT thread. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 1/4”.
Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2 ” Male NPT thread. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 1/4”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1681-11), Single Feed Manual Lubricator, 9 oz Polycarbonate Reservoir, 1/2” Male NPT - B1681-0094B11W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1681-11), Single Feed Manual Lubricator, 9 oz Polycarbonate Reservoir, 1/2” Male NPT
B1681-0094B11W
(Formerly B1681-11), Single Feed Manual Lubricator, 9 oz Polycarbonate Reservoir, 1/2” Male NPT B1681-0094B11W
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2 ” Male NPT thread. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 1/4”.

Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This oiler features a polycarbonate reservoir, polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/2 ” Male NPT thread. The diameter of the reservoir is 2 7/8” and the total height of the lubricator is 7 1/4”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1681-0094B11W
Product Name (Formerly B1681-11), Single Feed Manual Lubricator, 9 oz Polycarbonate Reservoir, 1/2” Male NPT
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315859 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 112 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details