Oil-Rite Corp. (Formerly B1681-1), Single Feed Manual Lubricator, 1 oz Polycarbonate Reservoir, 1/8" Male NPT B1681-0011B11W

Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/8” Male NPT thread. The diameter of the reservoir is 2” and the total height of the lubricator is 4 11/16”.
Description
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/8” Male NPT thread. The diameter of the reservoir is 2” and the total height of the lubricator is 4 11/16”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1681-1), Single Feed Manual Lubricator, 1 oz Polycarbonate Reservoir, 1/8
Manitowoc, WI, United States
(Formerly B1681-1), Single Feed Manual Lubricator, 1 oz Polycarbonate Reservoir, 1/8" Male NPT
B1681-0011B11W
(Formerly B1681-1), Single Feed Manual Lubricator, 1 oz Polycarbonate Reservoir, 1/8" Male NPT B1681-0011B11W
Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This lubricator features a polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/8” Male NPT thread. The diameter of the reservoir is 2” and the total height of the lubricator is 4 11/16”.

Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment).

The reservoir and sight are vented to allow liquid to reach the brush by gravity. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body.

This lubricator features a polypropylene base, aluminum alloy valve body, plated steel shank and Buna-N seals. The pipe mounting has a 1/8” Male NPT thread. The diameter of the reservoir is 2” and the total height of the lubricator is 4 11/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number B1681-0011B11W
Product Name (Formerly B1681-1), Single Feed Manual Lubricator, 1 oz Polycarbonate Reservoir, 1/8" Male NPT
Feed Type Single Line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761715 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Automatic Single-line Greasing System (pneumatic  or electric powered) - SingleLine - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Machine Tool; trucks, trailers, buses, forklifts and many other applications
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details