Oil-Rite Corp. Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1” Female NPT Inlet, 1” Female NPT Outlet B1126-3

Description
Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate. Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The acrylic sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 160° F and a maximum pressure of 125 PSI . The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.
Description
Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate. Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The acrylic sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 160° F and a maximum pressure of 125 PSI . The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.

Suppliers

Company
Product
Description
Supplier Links
Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1” Female NPT Inlet, 1” Female NPT Outlet - B1126-3 - Oil-Rite Corp.
Manitowoc, WI, United States
Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1” Female NPT Inlet, 1” Female NPT Outlet
B1126-3
Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1” Female NPT Inlet, 1” Female NPT Outlet B1126-3
Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate. Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The acrylic sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 160° F and a maximum pressure of 125 PSI . The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.

Full Vision Flow Sights are used in oil lines to allow visual observation of the flow and clarity of oil. The large size of the flow sight permits maximum visibility of the oil, even from a distance. They are often used at elevated heights to tell at a glance whether oil is circulating. The valves are tamperproof and dispense liquid at a specific flow rate.

Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The acrylic sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged by low pressure. The unit withstands temperatures up to 160° F and a maximum pressure of 125 PSI . The body of the flow sight is aluminum alloy. Buna-N seals are used. The hex size is 4 3/8” and the total height of the unit is 5 5/16”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Flow Indicators
Product Number B1126-3
Product Name Full Vision Flow Sight, Acrylic, 5/8” Orifice, 1” Female NPT Inlet, 1” Female NPT Outlet
Flow Indicator Style: Full View
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Double Wall Sight Flow Glass - GY125V-PV - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials PVC
View Details
Over Flow Sight, Acrylic, 15/16
Specs
Connection Type Threaded
Body Materials Other; Acrylic
Thread Size 1 inch (25.4 mm)
View Details
Sight Flow Indicators -  - KADANT
Specs
Flow Indicator Style: Plain (optional feature); Full View (optional feature)
Connection Type Threaded (optional feature); Flanged (optional feature)
Body Materials Iron - Ductile
View Details