Oil-Rite Corp. Replacement Roto Brush (Without Holder), Stainless Steel Bristles A2440-3

Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush can be used as a replacement brush with any Oil-Rite Roto Shank Brush or Roto Valve Brush. The bristles are stainless steel (nylon is also available, part no. A2440-2).
Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush can be used as a replacement brush with any Oil-Rite Roto Shank Brush or Roto Valve Brush. The bristles are stainless steel (nylon is also available, part no. A2440-2).

Suppliers

Company
Product
Description
Supplier Links
Replacement Roto Brush (Without Holder), Stainless Steel Bristles - A2440-3 - Oil-Rite Corp.
Manitowoc, WI, United States
Replacement Roto Brush (Without Holder), Stainless Steel Bristles
A2440-3
Replacement Roto Brush (Without Holder), Stainless Steel Bristles A2440-3
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush can be used as a replacement brush with any Oil-Rite Roto Shank Brush or Roto Valve Brush. The bristles are stainless steel (nylon is also available, part no. A2440-2).

Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This brush can be used as a replacement brush with any Oil-Rite Roto Shank Brush or Roto Valve Brush. The bristles are stainless steel (nylon is also available, part no. A2440-2).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Brushes
Product Number A2440-3
Product Name Replacement Roto Brush (Without Holder), Stainless Steel Bristles
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 20000 rpm
Outer / OD 0.3937 inch (10 mm)
View Details
Wire Wheel Brushes for Bench Grinders - C1030 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 1 inch (25.4 mm)
Rotary Speed 4500 rpm
View Details
(Formerly B1049-1X00), Angled Valve Brush, 1/4” Round Nylon, 1/8” Female NPT Inlet - B1049-NR1BHW - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details