USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle
USB Connectors USB RightAngle DIP MiniB AuContact 5Pin
MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | OR1205-ND | XM7D-0512 | 41X5165 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Omron Electronic Components |
| Category | USB | ||
| Connector Type | USB - mini B | USB | USB |
| Gender | Female / Jack | Female / Jack | |
| Mounting | Through Hole, Right Angle | Panel | Through Hole Mount |
| Voltage Rating | 30 volts | 30 volts |