Small Interface Connectors
That Conform to USB Standards
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors RA Term w/Kink Term Model A with 2 tiers
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XM7A-0442-A | 39-XM7A-0442-A-ND | XM7A-0442-A | 40T9632 |
| Product Name | XM7 USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connector Omron Electronic Components |
| Connector Type | USB; Wire to Board Connector | USB | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Right angle DIP | |||
| Voltage Rating | 30 volts | 30 volts | 30 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |