SMT D-sub Connectors
available with 9 or 25
contacts
D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:XM3L-N Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| Aratas America LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | XM3L-0912-13N | 33AH5681 |
| Product Name | XM3K-N/XM3L-N D-sub SMT Connectors | D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Omron Electronic Components |
| Connector Type | D-Sub Connector; Wire to Board Connector | D-Sub Connector |
| Gender | Female / Jack | |
| Geometry | Right Angle |