D-sub Connectors Are Ideal for Office
Automation Interfacing.
25 Position D-Sub Receptacle, Female Sockets Connector
D-Sub Connector
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XM3B-2522-132 | Z6585-ND | 46Y1305 |
| Product Name | XM3 D-sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Omron Electronic Components |
| Connector Type | D-Sub Connector; Wire to Board Connector | Receptacle, Female Sockets | D-Sub Connector |
| Gender | Female / Jack | ||
| Geometry | Right Angle | ||
| Termination | Right angle DIP | ||
| Voltage Rating | 300 volts | 300 volts |