Aratas America LLC Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies XM2E-0940-132L

Description
Manufacturer: Omron Electronics Inc-EMC Div Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: XM2E Package: Tray Mounting Type: Through Hole Base Product Number: XM2E Termination: Solder Color: Black Features: Board Lock, Grounding Indents, Shielded Voltage Rating: 300V
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: XM2E Package: Tray Mounting Type: Through Hole Base Product Number: XM2E Termination: Solder Color: Black Features: Board Lock, Grounding Indents, Shielded Voltage Rating: 300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Manufacturer: Omron Electronics Inc-EMC Div Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies Series: XM2E Package: Tray Mounting Type: Through Hole Base Product Number: XM2E Termination: Solder Color: Black Features: Board Lock, Grounding Indents, Shielded Voltage Rating: 300V

Manufacturer: Omron Electronics Inc-EMC Div
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Series: XM2E
Package: Tray
Mounting Type: Through Hole
Base Product Number: XM2E
Termination: Solder
Color: Black
Features: Board Lock, Grounding Indents, Shielded
Voltage Rating: 300V

Buy Now Datasheet
D-Sub Connector Assemblies - Z5278-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
Z5278-ND
D-Sub Connector Assemblies Z5278-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-XM2E-0940-132L
Electronic Connector 439-XM2E-0940-132L
Conn D-Sub PIN 9 POS 1.38mm Solder ST Thru-Hole 9 Terminal 1 Port Product overview: XM2E-0940-132L from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-XM2E-0940-132L can be used for catalog matching and distributor lookup.

Conn D-Sub PIN 9 POS 1.38mm Solder ST Thru-Hole 9 Terminal 1 Port Product overview: XM2E-0940-132L from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-XM2E-0940-132L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 105248695 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
105248695
Connector/Terminal/Pin 105248695
CONNECTOR, D-SUB, PLUG, 9POS, VERTICAL, SOLDER THRU HOLE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, D-SUB, PLUG, 9POS, VERTICAL, SOLDER THRU HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector Omron Electronic Components - 46Y1275 - Newark, An Avnet Company
Chicago, IL, United States
Connector Omron Electronic Components
46Y1275
Connector Omron Electronic Components 46Y1275
Connector

Connector

Supplier's Site
D-Sub Connector Assemblies - XM2E-0940-132L - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
XM2E-0940-132L
D-Sub Connector Assemblies XM2E-0940-132L
CONN D-SUB PLUG 9POS VERT SLDR

CONN D-SUB PLUG 9POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Z5278-ND 439-XM2E-0940-132L 105248695 46Y1275 XM2E-0940-132L
Product Name Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies Electronic Connector Connector/Terminal/Pin Connector Omron Electronic Components D-Sub Connector Assemblies
Termination Solder Solder
Mounting Through Hole Through Hole Through Hole
Voltage Rating 300 volts 300 volts
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99267-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details