Aratas America LLC XH4A Half-pitch Low-profile Stacking Connectors XH4A-4035-1A

Description
An Integrated Male/ Female Half-pitch Stacking Connector with Board Space Adjustable from 5 to 11 mm. Board space can be adjusted from 5 to 11 mm in 1-mm increments. (Surface-mounted Connectors can be adjusted from 5 to 9 mm in 1-mm increments.) The product line includes DIP and SMT Connectors. Integrated male/female Connectors. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. The leaf contact construction resists bending. Not mated with XH2 and XH3 Half-pitch Connectors.
Request a Quote Datasheet
Description
An Integrated Male/ Female Half-pitch Stacking Connector with Board Space Adjustable from 5 to 11 mm. Board space can be adjusted from 5 to 11 mm in 1-mm increments. (Surface-mounted Connectors can be adjusted from 5 to 9 mm in 1-mm increments.) The product line includes DIP and SMT Connectors. Integrated male/female Connectors. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. The leaf contact construction resists bending. Not mated with XH2 and XH3 Half-pitch Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XH4A Half-pitch Low-profile Stacking Connectors - XH4A-4035-1A - Aratas America LLC
Hoffman Estates, IL, United States
XH4A Half-pitch Low-profile Stacking Connectors
XH4A-4035-1A
XH4A Half-pitch Low-profile Stacking Connectors XH4A-4035-1A
An Integrated Male/ Female Half-pitch Stacking Connector with Board Space Adjustable from 5 to 11 mm. Board space can be adjusted from 5 to 11 mm in 1-mm increments. (Surface-mounted Connectors can be adjusted from 5 to 9 mm in 1-mm increments.) The product line includes DIP and SMT Connectors. Integrated male/female Connectors. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. The leaf contact construction resists bending. Not mated with XH2 and XH3 Half-pitch Connectors.

An Integrated Male/ Female Half-pitch
Stacking Connector with Board Space
Adjustable from 5 to 11 mm.

  • Board space can be adjusted from 5 to 11 mm in 1-mm increments. (Surface-mounted Connectors can be adjusted from 5 to 9 mm in 1-mm increments.)
  • The product line includes DIP and SMT Connectors.
  • Integrated male/female Connectors.
  • All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering.
  • The leaf contact construction resists bending.
  • Not mated with XH2 and XH3 Half-pitch Connectors.
Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - Z8750-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
Z8750-ND
Arrays, Edge Type, Mezzanine (Board to Board) Z8750-ND
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold

40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
XH4A-4035-1A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) XH4A-4035-1A
CONN SELF-MATE 40POS SMD GOLD

CONN SELF-MATE 40POS SMD GOLD

Supplier's Site
Connector Omron Electronic Components - 46Y1258 - Newark, An Avnet Company
Chicago, IL, United States
Connector Omron Electronic Components
46Y1258
Connector Omron Electronic Components 46Y1258
Connector

Connector

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number XH4A-4035-1A Z8750-ND XH4A-4035-1A 46Y1258
Product Name XH4A Half-pitch Low-profile Stacking Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector Omron Electronic Components
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Termination SMT
Voltage Rating 125 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5E-4421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
2 suppliers
XG8 Original Plugs - XG8V-0331 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
3 suppliers
XG4 Flat Cable Connectors - XG4A-5039-A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers