Aratas America LLC XH3 Half-pitch Board-to-Board Connectors XH3B-5041-4A

Description
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.
Request a Quote Datasheet
Description
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XH3 Half-pitch Board-to-Board Connectors - XH3B-5041-4A - Aratas America LLC
Hoffman Estates, IL, United States
XH3 Half-pitch Board-to-Board Connectors
XH3B-5041-4A
XH3 Half-pitch Board-to-Board Connectors XH3B-5041-4A
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.

Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.

  • The stacking space can be adjusted from 12 to 20 mm in 1-mm increments.
  • A pitch of 1.27 mm for high-density mounting in double-row arrangements.
  • A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection.
  • All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering.
  • Leaf contact construction enables smooth mating and resistance to bending.
  • Space saving mating length of 3.1 mm.
  • Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability.
  • Not mated with XH2 and XH4 Half-pitch Connectors.
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
316-XH3B-5041-4A
Electronic Connector 316-XH3B-5041-4A
Conn Board to Board SKT 50 POS 1.27mm Solder ST Thru-Hole Product overview: XH3B-5041-4A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XH3B-5041-4A can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 50 POS 1.27mm Solder ST Thru-Hole Product overview: XH3B-5041-4A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XH3B-5041-4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - Z12486-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
Z12486-ND
Arrays, Edge Type, Mezzanine (Board to Board) Z12486-ND
50 Position Connector Socket, Outer Shroud Contacts Through Hole Gold

50 Position Connector Socket, Outer Shroud Contacts Through Hole Gold

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
XH3B-5041-4A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) XH3B-5041-4A
CONN SOCKET 50POS VERT GOLD

CONN SOCKET 50POS VERT GOLD

Supplier's Site
Connector Omron Electronic Components - 05M2077 - Newark, An Avnet Company
Chicago, IL, United States
Connector Omron Electronic Components
05M2077
Connector Omron Electronic Components 05M2077
Connector

Connector

Supplier's Site

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number XH3B-5041-4A 316-XH3B-5041-4A Z12486-ND XH3B-5041-4A 05M2077
Product Name XH3 Half-pitch Board-to-Board Connectors Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector Omron Electronic Components
Connector Type Board to Board Connector; Wire to Board Connector Socket, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Straight DIP
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data