Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.
20 Position Connector Socket, Outer Shroud Contacts Through Hole Gold
CONN SOCKET 20POS VERT GOLD
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XH3B-2041-1A | XH3B-2041-1A-ND | 05M2075 | XH3B-2041-1A |
| Product Name | XH3 Half-pitch Board-to-Board Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connector Omron Electronic Components | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Wire to Board Connector | Socket, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight | |||
| Termination | Straight DIP | |||
| Voltage Rating | 125 volts |