Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.
80 Position Connector Plug, Center Strip Contacts Through Hole Gold
CONN PLUG 80POS VERT GOLD Product overview: XH3A-8041-A from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-XH3A-8041-A can be used for catalog matching and distributor lookup.
CONN PLUG 80POS VERT GOLD
| Aratas America LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XH3A-8041-A | Z12479-ND | 308-XH3A-8041-A | XH3A-8041-A | 89C8716 |
| Product Name | XH3 Half-pitch Board-to-Board Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Straight DIP | ||||
| Voltage Rating | 125 volts | 125 volts |