Aratas America LLC XH3 Half-pitch Board-to-Board Connectors XH3A-5042-A

Description
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.
Request a Quote Datasheet
Description
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XH3 Half-pitch Board-to-Board Connectors - XH3A-5042-A - Aratas America LLC
Hoffman Estates, IL, United States
XH3 Half-pitch Board-to-Board Connectors
XH3A-5042-A
XH3 Half-pitch Board-to-Board Connectors XH3A-5042-A
Screw Mount Eliminated to Save Space. Adjustable Stacking Space of 12 to 20 mm Adds Greater Flexibility. The stacking space can be adjusted from 12 to 20 mm in 1-mm increments. A pitch of 1.27 mm for high-density mounting in double-row arrangements. A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection. All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. Not mated with XH2 and XH4 Half-pitch Connectors.

Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.

  • The stacking space can be adjusted from 12 to 20 mm in 1-mm increments.
  • A pitch of 1.27 mm for high-density mounting in double-row arrangements.
  • A quadruple-row staggered arrangement (1.27 x 1.905 mm) for board connection.
  • All models incorporate fastening pins to secure the terminals, thus preventing floating or falling over during soldering.
  • Leaf contact construction enables smooth mating and resistance to bending.
  • Space saving mating length of 3.1 mm.
  • Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability.
  • Not mated with XH2 and XH4 Half-pitch Connectors.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Electrical Connectors
Product Number XH3A-5042-A
Product Name XH3 Half-pitch Board-to-Board Connectors
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

XH2 Half-pitch Board-to-Board Connectors - XH2A-3041 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-3615-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-0182-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers