Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.
40 Position Connector Plug, Center Strip Contacts Through Hole Gold
Win Source Part Number: 1000821-XH3A-4041-4A
Category: Connectors, Interconnects>Rectan
Series: XH3
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Features: Board Lock
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Bulk
Mated Stacking Heights: 16mm, 17mm, 19mm, 20mm
Height Above Board: 0.500" (12.70mm)
Standard Package: 70
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Other Names: XH3A40414A,Z12478,XH
Base Product Number: XH3A-4041
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST Thru-Hole Product overview: XH3A-4041-4A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XH3A-4041-4A can be used for catalog matching and distributor lookup.
CONN PLUG 40POS VERT GOLD
| Aratas America LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XH3A-4041-4A | 39-XH3A-4041-4A-ND | 1000821-XH3A-4041-4A | 316-XH3A-4041-4A | 89C8712 | XH3A-4041-4A |
| Product Name | XH3 Half-pitch Board-to-Board Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Connector Omron Electronic Components | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | |||||
| Geometry | Straight | |||||
| Termination | Straight DIP | |||||
| Voltage Rating | 125 volts |