Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.
Position Connector
CONNECTOR
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XH3A-2041-A | 39-XH3A-2041-A-ND | XH3A-2041-A | 06AC0340 |
| Product Name | XH3 Half-pitch Board-to-Board Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Termination | Straight DIP | |||
| Voltage Rating | 125 volts |