Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.
20 Position Connector Plug, Center Strip Contacts Through Hole Gold
Win Source Part Number: 1339567-XH3A-2041-2A
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: XH3
Number of Positions: 20
Pitch: 0.050" (1.27mm)
Features: Board Lock
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Bulk
Mated Stacking Heights: 14mm, 15mm, 17mm, 18mm
Height Above Board: 0.421" (10.70mm)
Standard Package: 120
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XH3A-2041
CONN PLUG 20POS VERT GOLD
| Aratas America LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XH3A-2041-2A | Z12476-ND | 1339567-XH3A-2041-2A | XH3A-2041-2A | 89C8709 |
| Product Name | XH3 Half-pitch Board-to-Board Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Straight DIP | ||||
| Voltage Rating | 125 volts |