Aratas America LLC XH2 Half-pitch Board-to-Board Connectors XH2B-3042-A

Description
Allows High-density Mounting for Electronic Devices. A Half-Pitch Connector with a 1.27-mm Pitch for Compactness. A pitch of 1.27 mm for high-density mounting of double-row arrangements. A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts. Can be mounted to boards with screws. Not mated with XH3 and XH4 Half-pitch Connectors.
Request a Quote Datasheet
Description
Allows High-density Mounting for Electronic Devices. A Half-Pitch Connector with a 1.27-mm Pitch for Compactness. A pitch of 1.27 mm for high-density mounting of double-row arrangements. A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts. Can be mounted to boards with screws. Not mated with XH3 and XH4 Half-pitch Connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XH2 Half-pitch Board-to-Board Connectors - XH2B-3042-A - Aratas America LLC
Hoffman Estates, IL, United States
XH2 Half-pitch Board-to-Board Connectors
XH2B-3042-A
XH2 Half-pitch Board-to-Board Connectors XH2B-3042-A
Allows High-density Mounting for Electronic Devices. A Half-Pitch Connector with a 1.27-mm Pitch for Compactness. A pitch of 1.27 mm for high-density mounting of double-row arrangements. A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection. Leaf contact construction enables smooth mating and resistance to bending. Space saving mating length of 3.1 mm. Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability. A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts. Can be mounted to boards with screws. Not mated with XH3 and XH4 Half-pitch Connectors.

Allows High-density Mounting for
Electronic Devices. A Half-Pitch
Connector with a 1.27-mm Pitch for
Compactness.

  • A pitch of 1.27 mm for high-density mounting of double-row arrangements.
  • A quadruple-row staggered arrangement (1.27 mm x 1.905 mm) for board connection.
  • Leaf contact construction enables smooth mating and resistance to bending.
  • Space saving mating length of 3.1 mm.
  • Press fitting assures long-term contact quality. The gold/palladium plating has been improved for better contact reliability.
  • A special finish improves flux resistance (Straight Terminals only). Also it has fastening pins to standardize all the contacts.
  • Can be mounted to boards with screws.
  • Not mated with XH3 and XH4 Half-pitch Connectors.
Supplier's Site Datasheet
Connector Omron Electronic Components - 89C8697 - Newark, An Avnet Company
Chicago, IL, United States
Connector Omron Electronic Components
89C8697
Connector Omron Electronic Components 89C8697
CONNECTOR

CONNECTOR

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
XH2B-3042-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) XH2B-3042-A
CONN SOCKET 30POS R/A GOLD

CONN SOCKET 30POS R/A GOLD

Supplier's Site

Technical Specifications

  Aratas America LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XH2B-3042-A 89C8697 XH2B-3042-A
Product Name XH2 Half-pitch Board-to-Board Connectors Connector Omron Electronic Components Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XH4A Half-pitch Low-profile Stacking Connectors - XH4A-6035-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-5515-1AH-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2A-6042-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details