Original Plug that can be used in a wide
range of applications.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG8T-0631 | OR1108-ND | 05M2064 |
| Product Name | XG8 Original Plugs | Headers, Male Pins | Connector, Header, 6 Position, 2Row, 2.54Mm; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Gender | Male / Plug | ||
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 2.0 amps | 2.0 amps |