Original Plug that can be used in a wide
range of applications.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
BTB CONNECTOR, HEADER, 3POS, 1ROW; Connector Systems:Board-to-Boa
| Aratas America LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | XG8S-0331 | OR1104-ND | 89C8682 |
| Product Name | XG8 Original Plugs | Headers, Male Pins | Btb Connector, Header, 3Pos, 1Row; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Gender | Male / Plug | ||
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 2.0 amps | 2.0 amps |