Crimped Sockets for Discrete Wires
Join the MIL Connector Series
Conn Housing RCP 60 POS 2.54mm Crimp ST Cable Mount Black Product overview: XG5N-601 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-XG5N-601 can be used for catalog matching and distributor lookup.
"60 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Win Source Part Number: 1022598-XG5N-601
Category: Connectors, Interconnects>Rectan
Series: XG5N
Number of Positions: 60
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Package: Tube
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-XG5N-601,XG5N60
Base Product Number: XG5N
MIL-TYPE CONNECTOR / Omron Electronic Components
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG5N-601 | 340-XG5N-601 | OR1141-ND | 1022598-XG5N-601 | 41X9480 |
| Product Name | XG5(Crimped MIL Connector Sockets for Discrete Wires) | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Mil-Type Connector / Omron Electronic Components Omron Electronic Components |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |