Crimped Sockets for Discrete Wires
Join the MIL Connector Series
"34 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Win Source Part Number: 1178625-XG5N-341-U
Category: Connectors, Interconnects>Rectan
Series: XG5N
Number of Positions: 34
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock/Eject Hooks
Package: Tube
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): XG5N-341U; XG5N341U;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Omron Electronics Inc-EMC Div
Other Names: XG5N341U,OR1114
Base Product Number: XG5N
Conn Housing RCP 34 POS 2.54mm Crimp ST Cable Mount Black T/R Product overview: XG5N-341-U from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-XG5N-341-U can be used for catalog matching and distributor lookup.
| Aratas America LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG5N-341-U | OR1114-ND | 1178625-XG5N-341-U | 340-XG5N-341-U |
| Product Name | XG5(Crimped MIL Connector Sockets for Discrete Wires) | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |