Aratas America LLC XG5(Crimped MIL Connector Sockets for Discrete Wires)   XG5N-301

Description
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.
Request a Quote Datasheet
Description
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-301 - Aratas America LLC
Hoffman Estates, IL, United States
XG5(Crimped MIL Connector Sockets for Discrete Wires)  
XG5N-301
XG5(Crimped MIL Connector Sockets for Discrete Wires)   XG5N-301
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.

Crimped Sockets for Discrete Wires
Join the MIL Connector Series

  • XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock.
    Save up to 24% of the space required for the XG4A.
Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1383898-XG5N-301 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1383898-XG5N-301
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1383898-XG5N-301
Win Source Part Number: 1383898-XG5N-301 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: XG5N Number of Positions: 30 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8536.69.8000 Mfr: Omron Base Product Number: XG5N Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 100 pcs

Win Source Part Number: 1383898-XG5N-301
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: XG5N
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8536.69.8000
Mfr: Omron
Base Product Number: XG5N
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs

Buy Now Datasheet
Rectangular Connector Housings - OR1123-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
OR1123-ND
Rectangular Connector Housings OR1123-ND
"30 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"30 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XG5N-301 1383898-XG5N-301 OR1123-ND
Product Name XG5(Crimped MIL Connector Sockets for Discrete Wires)   Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF3M-2315-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5E-2481-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-2225-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details