Aratas America LLC XG5(Crimped MIL Connector Sockets for Discrete Wires)   XG5N-301-U

Description
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.
Request a Quote Datasheet
Description
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-301-U - Aratas America LLC
Hoffman Estates, IL, United States
XG5(Crimped MIL Connector Sockets for Discrete Wires)  
XG5N-301-U
XG5(Crimped MIL Connector Sockets for Discrete Wires)   XG5N-301-U
Crimped Sockets for Discrete Wires Join the MIL Connector Series XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock. Save up to 24% of the space required for the XG4A.

Crimped Sockets for Discrete Wires
Join the MIL Connector Series

  • XG5N-U Sockets with OMRON’s unique lock enable onehand insertion with a secure lock.
    Save up to 24% of the space required for the XG4A.
Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380330-XG5N-301-U - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380330-XG5N-301-U
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380330-XG5N-301-U
Win Source Part Number: 1380330-XG5N-301-U Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: XG5N Package: Tube Product Status: Active Base Product Number: XG5N Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 30 Number of Rows: 2 Fastening Type: Latch Lock/Eject Hooks Note: Contacts Not Included Pitch: 0.100" (2.54mm) Row Spacing: 0.100" (2.54mm)

Win Source Part Number: 1380330-XG5N-301-U
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: XG5N
Package: Tube
Product Status: Active
Base Product Number: XG5N
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 30
Number of Rows: 2
Fastening Type: Latch Lock/Eject Hooks
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
Row Spacing: 0.100" (2.54mm)

Buy Now Datasheet
Rectangular Connector Housings - OR1115-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
OR1115-ND
Rectangular Connector Housings OR1115-ND
"30 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"30 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Mil-Type Connector Omron Electronic Components - 41X9471 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Type Connector Omron Electronic Components
41X9471
Mil-Type Connector Omron Electronic Components 41X9471
MIL-TYPE CONNECTOR

MIL-TYPE CONNECTOR

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XG5N-301-U 1380330-XG5N-301-U OR1115-ND 41X9471
Product Name XG5(Crimped MIL Connector Sockets for Discrete Wires)   Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Mil-Type Connector Omron Electronic Components
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF2M-3515-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers
Rectangular Connector Accessories - Z12454-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers