Aratas America LLC Electronic Connector XG5N-241

Description
CONN RCPT HSG 24POS 2.54MM Product overview: XG5N-241 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-XG5N-241 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT HSG 24POS 2.54MM Product overview: XG5N-241 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-XG5N-241 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-XG5N-241
Electronic Connector 319-XG5N-241
CONN RCPT HSG 24POS 2.54MM Product overview: XG5N-241 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-XG5N-241 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 24POS 2.54MM Product overview: XG5N-241 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-XG5N-241 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1178591-XG5N-241 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1178591-XG5N-241
Connectors, Interconnects - Rectangular Connectors - Housings 1178591-XG5N-241
Win Source Part Number: 1178591-XG5N-241 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: XG5N Number of Positions: 24 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Package: Tube Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): XG5N241; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Omron Electronics Inc-EMC Div Other Names: 2266-XG5N-241,OR1146 ,XG5N241 Base Product Number: XG5N

Win Source Part Number: 1178591-XG5N-241
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: XG5N
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Package: Tube
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): XG5N241;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-XG5N-241,OR1146,XG5N241
Base Product Number: XG5N

Buy Now Datasheet
Rectangular Connector Housings - OR1146-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
OR1146-ND
Rectangular Connector Housings OR1146-ND
"24 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"24 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Mil-Type Connector / Omron Electronic Components Omron Electronic Components - 41X9467 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Type Connector / Omron Electronic Components Omron Electronic Components
41X9467
Mil-Type Connector / Omron Electronic Components Omron Electronic Components 41X9467
MIL-TYPE CONNECTOR / Omron Electronic Components

MIL-TYPE CONNECTOR / Omron Electronic Components

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-XG5N-241 1178591-XG5N-241 OR1146-ND 41X9467
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Mil-Type Connector / Omron Electronic Components Omron Electronic Components
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 50B4555 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details