Aratas America LLC Rectangular Connectors - XG4Z-0002 XG4Z-0002

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 214558-XG4Z-0002 Accessory Type: Retainer Clip For Use With/Related Products: XG4 Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 214558-XG4Z-0002 Accessory Type: Retainer Clip For Use With/Related Products: XG4 Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - XG4Z-0002 - 214558-XG4Z-0002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - XG4Z-0002
214558-XG4Z-0002
Rectangular Connectors - XG4Z-0002 214558-XG4Z-0002
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 214558-XG4Z-0002 Accessory Type: Retainer Clip For Use With/Related Products: XG4 Series Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 214558-XG4Z-0002
Accessory Type: Retainer Clip
For Use With/Related Products: XG4 Series
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectangular Connector Accessories - OR936-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
OR936-ND
Rectangular Connector Accessories OR936-ND
Connector Retainer Clip For XG4 Series

Connector Retainer Clip For XG4 Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 214558-XG4Z-0002 OR936-ND
Product Name Rectangular Connectors - XG4Z-0002 Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers