The Conn, Rcpt, 10Pos, 2Row, 2.54Mm, Th connector from Omron Electronic Components is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 10 contacts arranged in 2 rows and is suitable for through-hole mounting. The connector is compliant with RoHS standards and conforms to MIL-C-83503 military specifications, ensuring reliability and compatibility in various applications. It has a rated current of 1 A and a rated voltage of 250 VAC, with a contact resistance of 20 mOc maximum. The operating temperature range is from -55¬8C to 105¬8C. The housing is made from fiberglass reinforced PBT resin, providing durability and resistance to environmental factors. This connector is ideal for engineers seeking a reliable and compliant solution for their circuit board connectivity needs.
The Mainstream of Circuit Board
Connectors conforming MIL Standards
with Improved Design.
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Conn Socket Strip SKT 10 POS 2.54mm Solder ST Thru-Hole Product overview: XG4H-1031 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG4H-1031 can be used for catalog matching and distributor lookup.
CONN RCPT 10POS 0.1 GOLD PCB
CONN, RCPT, 10POS, 2ROW, 2.54MM, TH; Connector Systems:Board-to-Boa
| Aratas America LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG4H-1031 | Z5647-ND | 316-XG4H-1031 | XG4H-1031 | 88M5014 |
| Product Name | XG4 Flat Cable Connectors | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 10Pos, 2Row, 2.54Mm, Th; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Gender | Female / Jack | ||||
| Voltage Rating | 300 volts | 300 volts | 300 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |